Miniature dipped mica capacitor with a capacitance of 620 pF, rated for 300 Vdc, and a tolerance of ±5% (J). It measures 0.250 inches (6.4 mm) in length, 0.180 inches (4.6 mm) in height, 0.130 inches (3.3 mm) in thickness, and has a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
Miniature dipped mica capacitor with a capacitance of 620 pF, rated for 300 Vdc, and a tolerance of ±5% (J). It measures 0.250 inches (6.4 mm) in length, 0.180 inches (4.6 mm) in height, 0.130 inches (3.3 mm) in thickness, and has a lead spacing of 0.120 inches (3.0 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.