The CDS5EC560JO3F is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.180 inches (4.6 mm) in height, and 0.130 inches (3.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor meets the EIA RS153B specification, operates from -55 ºC to +125 ºC, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 requirements. The capacitance tolerance is ±5% (J).
Datasheet Summary Powered by GS/AI
The CDS5EC560JO3F is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.180 inches (4.6 mm) in height, and 0.130 inches (3.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). The capacitor meets the EIA RS153B specification, operates from -55 ºC to +125 ºC, and has a dV/dt pulse capability of at least 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2 requirements. The capacitance tolerance is ±5% (J).