The CDS5EC390JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, 0.110 inches (2.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55°C to +125°C, meets the EIA RS153B specification, and is RoHS compliant. It features a non-flammable design compliant with IEC 695-2-2 and a minimum dV/dt pulse capability of 20,000 V/µs.
Datasheet Summary Powered by GS/AI
The CDS5EC390JO3F is a miniature dipped mica capacitor with a capacitance of 390 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, 0.110 inches (2.8 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor operates within a temperature range of -55°C to +125°C, meets the EIA RS153B specification, and is RoHS compliant. It features a non-flammable design compliant with IEC 695-2-2 and a minimum dV/dt pulse capability of 20,000 V/µs.