The CDS5EC360JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches by 0.170 inches by 0.110 inches (6.4 mm by 4.3 mm by 2.8 mm) and meets the EIA RS153B specification. The capacitor has a capacitance tolerance of ±5% (J), operates from -55 ºC to +125 ºC, and features a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS5EC360JO3F is a miniature dipped mica capacitor with a capacitance of 360 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches by 0.170 inches by 0.110 inches (6.4 mm by 4.3 mm by 2.8 mm) and meets the EIA RS153B specification. The capacitor has a capacitance tolerance of ±5% (J), operates from -55 ºC to +125 ºC, and features a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2.