CDS5EC220JO3F is a miniature dipped silver mica capacitor with a capacitance of 220 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, 0.100 inches (2.5 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor meets EIA RS153B dimensional standards, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55 °C to +125 °C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 requirements.
Datasheet Summary Powered by GS/AI
CDS5EC220JO3F is a miniature dipped silver mica capacitor with a capacitance of 220 pF and a rated voltage of 300 Vdc. It has dimensions of 0.250 inches (6.4 mm) in length, 0.170 inches (4.3 mm) in height, 0.100 inches (2.5 mm) in thickness, and a lead spacing of 0.120 inches (3.0 mm). The capacitor meets EIA RS153B dimensional standards, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55 °C to +125 °C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 requirements.