The CDS5CC090DO3F is a miniature dipped mica capacitor with a capacitance of 90 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensions, and is RoHS compliant. The capacitor supports a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±1% (F).
Datasheet Summary Powered by GS/AI
The CDS5CC090DO3F is a miniature dipped mica capacitor with a capacitance of 90 pF and a rated voltage of 300 Vdc. It has a case size of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness, with a lead spacing of 0.120 inches (3.0 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensions, and is RoHS compliant. The capacitor supports a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±1% (F).