The CDS5CC060DO3F is a miniature dipped mica capacitor with a capacitance of 60 pF, a rated voltage of 300 Vdc, and dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness. It has a capacitance tolerance of ±5% (J), operates from -55°C to +125°C, and meets EIA RS153B dimensional specifications. The unit is RoHS compliant, non-flammable to IEC 695-2-2, and has a minimum dV/dt pulse capability of 20,000 V/µs.
Datasheet Summary Powered by GS/AI
The CDS5CC060DO3F is a miniature dipped mica capacitor with a capacitance of 60 pF, a rated voltage of 300 Vdc, and dimensions of 0.250 inches (6.4 mm) in length, 0.160 inches (4.1 mm) in height, and 0.090 inches (2.3 mm) in thickness. It has a capacitance tolerance of ±5% (J), operates from -55°C to +125°C, and meets EIA RS153B dimensional specifications. The unit is RoHS compliant, non-flammable to IEC 695-2-2, and has a minimum dV/dt pulse capability of 20,000 V/µs.