The CDS30FD912JO3F is a miniature dipped mica capacitor with a capacitance of 9100 pF and a rated voltage of 500 Vdc, housed in a case measuring 0.730 inches (18.5 mm) in length, 0.800 inches (20.3 mm) in height, and 0.260 inches (6.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). It operates from -55 °C to +125 °C, has a minimum dV/dt pulse capability of 20,000 V/µs, and meets the IEC 695-2-2 non-flammability standard. The component is RoHS compliant and available in reel packaging, with dimensions conforming to EIA RS153B specification.
Datasheet Summary Powered by GS/AI
The CDS30FD912JO3F is a miniature dipped mica capacitor with a capacitance of 9100 pF and a rated voltage of 500 Vdc, housed in a case measuring 0.730 inches (18.5 mm) in length, 0.800 inches (20.3 mm) in height, and 0.260 inches (6.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). It operates from -55 °C to +125 °C, has a minimum dV/dt pulse capability of 20,000 V/µs, and meets the IEC 695-2-2 non-flammability standard. The component is RoHS compliant and available in reel packaging, with dimensions conforming to EIA RS153B specification.