CDS30FD752JO3F is a miniature dipped mica capacitor with a capacitance of 7500 pF and a rated voltage of 500 Vdc. It has a case size of 0.730 inches (18.5 mm) in length, 0.800 inches (20.3 mm) in height, and 0.240 inches (6.1 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimension specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable per IEC 695-2-2. Reel packaging is available.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS30FD752JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |