CDS30FD622JO3F is a miniature dipped mica capacitor with a capacitance of 2200 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a lead diameter of 0.040 inches (1.0 mm). The capacitor operates from -55 ºC to +125 ºC and meets the EIA RS153B dimensional specification. It has a dV/dt pulse capability of at least 20,000 V/µs, is RoHS compliant, and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).
Datasheet Summary Powered by GS/AI
CDS30FD622JO3F is a miniature dipped mica capacitor with a capacitance of 2200 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a lead diameter of 0.040 inches (1.0 mm). The capacitor operates from -55 ºC to +125 ºC and meets the EIA RS153B dimensional specification. It has a dV/dt pulse capability of at least 20,000 V/µs, is RoHS compliant, and is non-flammable per IEC 695-2-2. The capacitance tolerance is ±5% (J).