The CDS30FD472JO3F is a miniature dipped mica capacitor with a capacitance of 4700 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.210 inches (5.3 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The component operates from -55 ºC to +125 ºC and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 20,000 V/µs and is RoHS compliant. The part is non-flammable and complies with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS30FD472JO3F is a miniature dipped mica capacitor with a capacitance of 4700 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.210 inches (5.3 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The component operates from -55 ºC to +125 ºC and meets the EIA RS153B dimensional specification. It has a minimum dV/dt pulse capability of 20,000 V/µs and is RoHS compliant. The part is non-flammable and complies with IEC 695-2-2.