The CDS30FD362JO3F is a miniature dipped mica capacitor with a capacitance of 3600 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches by 0.790 inches by 0.200 inches (18.3 mm by 20.1 mm by 5.1 mm) and a lead spacing of 0.438 inches (11.1 mm). It operates from -55 °C to +125 °C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The unit is non-flammable and meets IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS30FD362JO3F is a miniature dipped mica capacitor with a capacitance of 3600 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches by 0.790 inches by 0.200 inches (18.3 mm by 20.1 mm by 5.1 mm) and a lead spacing of 0.438 inches (11.1 mm). It operates from -55 °C to +125 °C, meets the EIA RS153B dimension specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The unit is non-flammable and meets IEC 695-2-2.