CDS30FD302JO3F is a miniature dipped mica capacitor with a capacitance of 3000 pF and a rated voltage of 500 Vdc. It has dimensions of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, 0.190 inches (4.8 mm) in thickness, and a lead spacing of 0.438 inches (11.1 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/μs. It is RoHS compliant and non-flammable per IEC 695-2-2.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS30FD302JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |