CDS30FD272JO3F is a miniature dipped mica capacitor with a capacitance of 2700 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.190 inches (4.8 mm) in thickness, with lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/μs, operates from -55 °C to +125 °C, and is RoHS compliant. The dielectric strength test is 200% of rated voltage.
Datasheet Summary Powered by GS/AI
CDS30FD272JO3F is a miniature dipped mica capacitor with a capacitance of 2700 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.190 inches (4.8 mm) in thickness, with lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/μs, operates from -55 °C to +125 °C, and is RoHS compliant. The dielectric strength test is 200% of rated voltage.