Cornell Dubilier Mica CDS30FD242JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS30FD242JO3F is a miniature dipped mica capacitor with a capacitance of 2400 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.180 inches (4.6 mm) in thickness. The part meets the EIA RS153B dimensional specification and has a dV/dt pulse capability of at least 20,000 V/µs. It operates from -55°C to +125°C, is RoHS compliant, and features non-flammable construction meeting IEC 695-2-2. The capacitor uses silver mica dielectric and is available in reel packaging.

Datasheet Summary
Powered by GS/AI

CDS30FD242JO3F is a miniature dipped mica capacitor with a capacitance of 2400 pF and a rated voltage of 500 Vdc. It has a case size of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.180 inches (4.6 mm) in thickness. The part meets the EIA RS153B dimensional specification and has a dV/dt pulse capability of at least 20,000 V/µs. It operates from -55°C to +125°C, is RoHS compliant, and features non-flammable construction meeting IEC 695-2-2. The capacitor uses silver mica dielectric and is available in reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS30FD242JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS30FD242JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101872U040AD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details