The CDS30FD202JO3F is a miniature dipped mica capacitor with a capacitance of 2000 pF and a rated voltage of 500 Vdc. It has a rectangular case measuring 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a maximum dV/dt pulse capability of 20,000 V/µs, operates within a temperature range of -55 °C to +125 °C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
The CDS30FD202JO3F is a miniature dipped mica capacitor with a capacitance of 2000 pF and a rated voltage of 500 Vdc. It has a rectangular case measuring 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.180 inches (4.6 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor meets the EIA RS153B specification, has a maximum dV/dt pulse capability of 20,000 V/µs, operates within a temperature range of -55 °C to +125 °C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.