Cornell Dubilier Mica CDS30FD153JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS30FD153JO3F is a miniature dipped mica capacitor with a capacitance of 15,000 pF and a rated voltage of 500 Vdc. It has a case dimension of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.190 inches (4.8 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a terminal diameter of 0.040 inches (1.0 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

The CDS30FD153JO3F is a miniature dipped mica capacitor with a capacitance of 15,000 pF and a rated voltage of 500 Vdc. It has a case dimension of 0.720 inches (18.3 mm) in length, 0.790 inches (20.1 mm) in height, and 0.190 inches (4.8 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm) and a terminal diameter of 0.040 inches (1.0 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS30FD153JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS30FD153JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details