CDS30FD113JO3F is a miniature dipped mica capacitor with a capacitance of 11,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.740 inches (18.8 mm) in length, 0.810 inches (20.6 mm) in height, and 0.280 inches (7.1 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). It operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. The part exhibits a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS30FD113JO3F is a miniature dipped mica capacitor with a capacitance of 11,000 pF and a rated voltage of 500 Vdc. It has a case size of 0.740 inches (18.8 mm) in length, 0.810 inches (20.6 mm) in height, and 0.280 inches (7.1 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). It operates from -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. The part exhibits a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable per IEC 695-2-2.