CDS30FA403JO3F is a miniature dipped mica capacitor with a capacitance of 40,000 pF and a rated voltage of 100 Vdc. It has a case dimension of 0.760 inches (19.3 mm) in length, 0.830 inches (21.1 mm) in height, and 0.410 inches (10.4 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
CDS30FA403JO3F is a miniature dipped mica capacitor with a capacitance of 40,000 pF and a rated voltage of 100 Vdc. It has a case dimension of 0.760 inches (19.3 mm) in length, 0.830 inches (21.1 mm) in height, and 0.410 inches (10.4 mm) in thickness, with a lead spacing of 0.438 inches (11.1 mm). The capacitor operates within a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.