The CDS19FD821JO3F is a miniature dipped mica capacitor with a capacitance of 820 pF and a rated voltage of 500 Vdc. It features a case size of 0.610 inches (15.5 mm) length, 0.460 inches (11.7 mm) height, and 0.150 inches (3.8 mm) thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS19FD821JO3F is a miniature dipped mica capacitor with a capacitance of 820 pF and a rated voltage of 500 Vdc. It features a case size of 0.610 inches (15.5 mm) length, 0.460 inches (11.7 mm) height, and 0.150 inches (3.8 mm) thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable per IEC 695-2-2.