Cornell Dubilier Mica CDS19FD561JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS19FD561JO3F is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 500 Vdc. It has a case size of 0.610 inches (15.5 mm) in length, 0.460 inches (11.7 mm) in height, and 0.150 inches (3.8 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimension specification, and is rated for a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2. Capacitance tolerance is ±5% (J).

Datasheet Summary
Powered by GS/AI

The CDS19FD561JO3F is a miniature dipped mica capacitor with a capacitance of 560 pF and a rated voltage of 500 Vdc. It has a case size of 0.610 inches (15.5 mm) in length, 0.460 inches (11.7 mm) in height, and 0.150 inches (3.8 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm). The capacitor operates over a temperature range of -55 °C to +125 °C, meets the EIA RS153B dimension specification, and is rated for a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable to IEC 695-2-2. Capacitance tolerance is ±5% (J).

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS19FD561JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS19FD561JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details