The CDS19FD501JO3F is a miniature dipped mica capacitor with a capacitance of 500 pF and a rated voltage of 500 Vdc. It has a case size of 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B specification for dimensions, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and conforms to IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS19FD501JO3F is a miniature dipped mica capacitor with a capacitance of 500 pF and a rated voltage of 500 Vdc. It has a case size of 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B specification for dimensions, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and conforms to IEC 695-2-2.