CDS19FD431JO3F is a miniature dipped mica capacitor with a capacitance of 4300 pF and a rated voltage of 500 Vdc. It measures 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The unit is non-flammable and complies with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS19FD431JO3F is a miniature dipped mica capacitor with a capacitance of 4300 pF and a rated voltage of 500 Vdc. It measures 0.610 inches (15.5 mm) in length, 0.450 inches (11.4 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). It operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. The unit is non-flammable and complies with IEC 695-2-2.