CDS19FD302JO3F is a miniature dipped mica capacitor with a capacitance of 3000 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.210 inches (5.3 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and complies with IEC 695-2-2.
Datasheet Summary Powered by GS/AI
CDS19FD302JO3F is a miniature dipped mica capacitor with a capacitance of 3000 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.210 inches (5.3 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, operates from -55°C to +125°C, and is RoHS compliant. It is non-flammable and complies with IEC 695-2-2.