The CDS19FD272JO3F is a miniature dipped mica capacitor with a capacitance of 2700 pF and a rated voltage of 500 Vdc. It has a case size of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, and 0.210 inches (5.3 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). It meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/μs, operates from -55 °C to +125 °C, and is RoHS compliant. The capacitor is non-flammable and meets IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
The CDS19FD272JO3F is a miniature dipped mica capacitor with a capacitance of 2700 pF and a rated voltage of 500 Vdc. It has a case size of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, and 0.210 inches (5.3 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). It meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/μs, operates from -55 °C to +125 °C, and is RoHS compliant. The capacitor is non-flammable and meets IEC 695-2-2 standards.