CDS19FD252JO3F is a miniature dipped mica capacitor with a capacitance of 2500 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, and 0.210 inches (5.3 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55°C to +125°C, has a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant. The package meets EIA RS153B specifications and is non-flammable to IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
CDS19FD252JO3F is a miniature dipped mica capacitor with a capacitance of 2500 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, and 0.210 inches (5.3 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55°C to +125°C, has a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant. The package meets EIA RS153B specifications and is non-flammable to IEC 695-2-2 standards.