The CDS19FD242JO3F is a miniature dipped mica capacitor with a capacitance of 2400 pF and a rated voltage of 500 Vdc. It measures 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.210 inches (5.3 mm) in thickness, and has a lead spacing of 0.344 inches (8.7 mm) with a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 ºC to +125 ºC, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS19FD242JO3F is a miniature dipped mica capacitor with a capacitance of 2400 pF and a rated voltage of 500 Vdc. It measures 0.630 inches (16.0 mm) in length, 0.470 inches (11.9 mm) in height, 0.210 inches (5.3 mm) in thickness, and has a lead spacing of 0.344 inches (8.7 mm) with a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 ºC to +125 ºC, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and non-flammable, meeting IEC 695-2-2.