CDS19FD202JO3F is a miniature dipped mica capacitor with a capacitance of 2000 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.460 inches (11.7 mm) in height, 0.190 inches (4.8 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates from -55°C to +125°C and is RoHS compliant.
Datasheet Summary Powered by GS/AI
CDS19FD202JO3F is a miniature dipped mica capacitor with a capacitance of 2000 pF and a rated voltage of 500 Vdc. It has dimensions of 0.630 inches (16.0 mm) in length, 0.460 inches (11.7 mm) in height, 0.190 inches (4.8 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates from -55°C to +125°C and is RoHS compliant.