CDS19FD152JO3F is a miniature dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 500 Vdc. It measures 0.620 inches (15.7 mm) in length, 0.460 inches (11.7 mm) in height, 0.170 inches (4.3 mm) in thickness, and has a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.
Datasheet Summary Powered by GS/AI
CDS19FD152JO3F is a miniature dipped mica capacitor with a capacitance of 1500 pF and a rated voltage of 500 Vdc. It measures 0.620 inches (15.7 mm) in length, 0.460 inches (11.7 mm) in height, 0.170 inches (4.3 mm) in thickness, and has a lead spacing of 0.344 inches (8.7 mm) and a lead diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 °C to +125 °C, meets the EIA RS153B specification, has a minimum dV/dt pulse capability of 20,000 V/µs, is non-flammable per IEC 695-2-2, and is RoHS compliant.