The CDS19FC682JO3F is a miniature dipped mica capacitor with a capacitance of 6800 pF and a rated voltage of 300 Vdc. It has a case size of 0.640 inches (16.3 mm) in length, 0.480 inches (12.2 mm) in height, 0.270 inches (6.9 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B dimensional specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates from -55°C to +125°C and is RoHS compliant.
Datasheet Summary Powered by GS/AI
The CDS19FC682JO3F is a miniature dipped mica capacitor with a capacitance of 6800 pF and a rated voltage of 300 Vdc. It has a case size of 0.640 inches (16.3 mm) in length, 0.480 inches (12.2 mm) in height, 0.270 inches (6.9 mm) in thickness, and a lead spacing of 0.344 inches (8.7 mm). The capacitor meets the EIA RS153B dimensional specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is non-flammable per IEC 695-2-2. It operates from -55°C to +125°C and is RoHS compliant.