CDS19FA912JO3F is a miniature dipped mica capacitor with a capacitance of 9100 pF and a rated voltage of 100 Vdc. It has a case size of 0.660 inches (16.8 mm) in length, 0.500 inches (12.7 mm) in height, and 0.310 inches (7.9 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a terminal diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.
Datasheet Summary Powered by GS/AI
CDS19FA912JO3F is a miniature dipped mica capacitor with a capacitance of 9100 pF and a rated voltage of 100 Vdc. It has a case size of 0.660 inches (16.8 mm) in length, 0.500 inches (12.7 mm) in height, and 0.310 inches (7.9 mm) in thickness, with a lead spacing of 0.344 inches (8.7 mm) and a terminal diameter of 0.032 inches (0.8 mm). The capacitor operates from -55 °C to +125 °C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.