Miniature dipped mica capacitors in the CDS15 series offer capacitance values up to 40,000 pF with voltage ratings from 50 Vdc to 500 Vdc, operating temperatures from -55 °C to +125 °C, and a 20,000 V/µs minimum dV/dt pulse capability. The package measures 0.430 x 0.280 x 0.140 inches (10.9 x 7.1 x 3.6 mm) with a 0.025 inch (0.6 mm) lead spacing, and meets EIA RS153B specifications. Units are non-flammable per IEC 695-2-2, RoHS compliant, and available in tolerance grades including ±5%. Reel packaging is supported.
Datasheet Summary Powered by GS/AI
Miniature dipped mica capacitors in the CDS15 series offer capacitance values up to 40,000 pF with voltage ratings from 50 Vdc to 500 Vdc, operating temperatures from -55 °C to +125 °C, and a 20,000 V/µs minimum dV/dt pulse capability. The package measures 0.430 x 0.280 x 0.140 inches (10.9 x 7.1 x 3.6 mm) with a 0.025 inch (0.6 mm) lead spacing, and meets EIA RS153B specifications. Units are non-flammable per IEC 695-2-2, RoHS compliant, and available in tolerance grades including ±5%. Reel packaging is supported.