The CDS15FD271JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 500 Vdc. It has dimensions of 0.440 inches (11.2 mm) in length, 0.290 inches (7.4 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B specification, has a maximum dV/dt pulse capability of 20,000 V/µs, operates within a temperature range of -55 °C to +125 °C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 requirements.
Datasheet Summary Powered by GS/AI
The CDS15FD271JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 500 Vdc. It has dimensions of 0.440 inches (11.2 mm) in length, 0.290 inches (7.4 mm) in height, and 0.160 inches (4.1 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B specification, has a maximum dV/dt pulse capability of 20,000 V/µs, operates within a temperature range of -55 °C to +125 °C, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 requirements.