CDS15FD181JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, is non-flammable per IEC 695-2-2, and operates from -55 °C to +125 °C. It is RoHS compliant and uses a silver mica dielectric.
Datasheet Summary Powered by GS/AI
CDS15FD181JO3F is a miniature dipped mica capacitor with a capacitance of 180 pF and a rated voltage of 500 Vdc. It has a case size of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, and 0.140 inches (3.6 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The part meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, is non-flammable per IEC 695-2-2, and operates from -55 °C to +125 °C. It is RoHS compliant and uses a silver mica dielectric.