The CDS15FD111JO3F is a miniature dipped mica capacitor with a capacitance of 110 pF and a rated voltage of 500 Vdc. It measures 0.430 inches in length, 0.280 inches in height, 0.140 inches in thickness, and has a lead spacing of 0.234 inches. The capacitor operates from -55 ºC to +125 ºC, meets the EIA RS153B dimensional specification, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. Non-flammable units meet IEC 695-2-2. The part is available in reel packaging and is designed for stable, rugged performance in low to medium humidity applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS15FD111JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |