CDS15FC751JO3F is a miniature dipped mica capacitor with a capacitance of 750 pF and a rated voltage of 300 Vdc. It has dimensions of 0.450 inches (11.4 mm) in length, 0.310 inches (7.9 mm) in height, and 0.170 inches (4.3 mm) in thickness, with a lead spacing of 0.234 inches (5.9 mm). The capacitor operates within a temperature range of -55 °C to +125 °C, meets the EIA RS153B specification, and is RoHS compliant. It has a dV/dt pulse capability of at least 20,000 V/µs and is non-flammable per IEC 695-2-2.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | CDS15FC751JO3F | CDS15FC751JO3F |
| Product Name | Mica | Hi-Q Mica Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica | |
| Capacitance Range | 7.50E-4 microF | 7.50E-4 microF |