CDS15FC681JO3F is a miniature dipped mica capacitor with a capacitance of 680 pF and a rated voltage of 300 Vdc. It has dimensions of 0.450 inches (11.4 mm) in length, 0.310 inches (7.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of at least 20,000 V/µs, and is RoHS compliant. Its operating temperature range is from -55°C to +125°C. The unit is non-flammable and complies with IEC 695-2-2.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDS15FC681JO3F |
| Product Name | Mica |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Mica |