Cornell Dubilier Mica CDS15ED270JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS15ED270JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 500 Vdc. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, 0.140 inches (3.6 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and features non-flammable construction rated to IEC 695-2-2.

Datasheet Summary
Powered by GS/AI

CDS15ED270JO3F is a miniature dipped mica capacitor with a capacitance of 270 pF and a rated voltage of 500 Vdc. It has dimensions of 0.430 inches (10.9 mm) in length, 0.280 inches (7.1 mm) in height, 0.140 inches (3.6 mm) in thickness, and a lead spacing of 0.234 inches (5.9 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. It is RoHS compliant and features non-flammable construction rated to IEC 695-2-2.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS15ED270JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS15ED270JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C243M050EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details