The CDS10FD201JO3F is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is RoHS compliant and non-flammable, meeting IEC 695-2-2.
Datasheet Summary Powered by GS/AI
The CDS10FD201JO3F is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates from -55°C to +125°C, meets the EIA RS153B specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is RoHS compliant and non-flammable, meeting IEC 695-2-2.