Cornell Dubilier Mica CDS10FD131JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS10FD131JO3F is a miniature dipped mica capacitor with a capacitance of 130 pF and a rated voltage of 100 Vdc. It has dimensions of 0.320 inches (8.1 mm) in length, 0.260 inches (6.6 mm) in height, 0.130 inches (3.3 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates within a temperature range of -55°C to +125°C, meets the IEC 695-2-2 non-flammability standard, and is RoHS compliant. It offers a minimum dV/dt pulse capability of 20,000 V/µs and conforms to EIA RS153B dimensional specifications. The capacitance tolerance is ±5% (J).

Datasheet Summary
Powered by GS/AI

The CDS10FD131JO3F is a miniature dipped mica capacitor with a capacitance of 130 pF and a rated voltage of 100 Vdc. It has dimensions of 0.320 inches (8.1 mm) in length, 0.260 inches (6.6 mm) in height, 0.130 inches (3.3 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates within a temperature range of -55°C to +125°C, meets the IEC 695-2-2 non-flammability standard, and is RoHS compliant. It offers a minimum dV/dt pulse capability of 20,000 V/µs and conforms to EIA RS153B dimensional specifications. The capacitance tolerance is ±5% (J).

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS10FD131JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS10FD131JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C394U7R5DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details