Cornell Dubilier Mica CDS10FA331JO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CDS10FA331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 100 Vdc. It has a case size of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a terminal spacing of 0.141 inches (3.6 mm), conforming to EIA RS153B specifications. The operating temperature range is -55°C to +125°C, with a dV/dt pulse capability of at least 20,000 V/µs. The unit is non-flammable, meets IEC 695-2-2, and is RoHS compliant. The part is designed for stable performance in low and high humidity applications.

Datasheet Summary
Powered by GS/AI

The CDS10FA331JO3F is a miniature dipped mica capacitor with a capacitance of 330 pF and a rated voltage of 100 Vdc. It has a case size of 0.340 inches (8.6 mm) in length, 0.270 inches (6.9 mm) in height, 0.160 inches (4.1 mm) in thickness, and a terminal spacing of 0.141 inches (3.6 mm), conforming to EIA RS153B specifications. The operating temperature range is -55°C to +125°C, with a dV/dt pulse capability of at least 20,000 V/µs. The unit is non-flammable, meets IEC 695-2-2, and is RoHS compliant. The part is designed for stable performance in low and high humidity applications.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS10FA331JO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS10FA331JO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C184U7R5AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101C223U040AC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101512U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
3 suppliers