The CDS10CD150JO3F is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 500 Vdc. It measures 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). It operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is non-flammable, RoHS compliant, and packaged in a case that supports reel packaging.
Datasheet Summary Powered by GS/AI
The CDS10CD150JO3F is a miniature dipped mica capacitor with a capacitance of 150 pF and a rated voltage of 500 Vdc. It measures 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and has a lead spacing of 0.141 inches (3.6 mm). It operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and has a minimum dV/dt pulse capability of 20,000 V/µs. The unit is non-flammable, RoHS compliant, and packaged in a case that supports reel packaging.