The CDS10CD100JO3F is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a terminal spacing of 0.141 inches (3.6 mm) and a terminal diameter of 0.016 inches (0.4 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of 20,000 V/µs minimum, and operates within a temperature range of -55 ºC to +125 ºC. It is RoHS compliant and features a non-flammable design meeting IEC 695-2-2. The capacitance tolerance is ±5% (J).
Datasheet Summary Powered by GS/AI
The CDS10CD100JO3F is a miniature dipped mica capacitor with a capacitance of 100 pF and a rated voltage of 500 Vdc. It has a case size of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, and 0.120 inches (3.0 mm) in thickness, with a terminal spacing of 0.141 inches (3.6 mm) and a terminal diameter of 0.016 inches (0.4 mm). The capacitor meets the EIA RS153B specification, has a dV/dt pulse capability of 20,000 V/µs minimum, and operates within a temperature range of -55 ºC to +125 ºC. It is RoHS compliant and features a non-flammable design meeting IEC 695-2-2. The capacitance tolerance is ±5% (J).