Cornell Dubilier Mica CDS10CD070DO3F

Description
Standard Dipped
Request a Quote
Description
Standard Dipped
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CDS10CD070DO3F is a miniature dipped mica capacitor with a capacitance of 7 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.

Datasheet Summary
Powered by GS/AI

CDS10CD070DO3F is a miniature dipped mica capacitor with a capacitance of 7 pF and a rated voltage of 500 Vdc. It has dimensions of 0.310 inches (7.9 mm) in length, 0.260 inches (6.6 mm) in height, 0.120 inches (3.0 mm) in thickness, and a lead spacing of 0.141 inches (3.6 mm). The capacitor operates over a temperature range of -55°C to +125°C, meets EIA RS153B dimensional specifications, has a minimum dV/dt pulse capability of 20,000 V/µs, and is RoHS compliant. It is non-flammable and meets IEC 695-2-2 standards.

Suppliers

Company
Product
Description
Supplier Links
Mica - CDS10CD070DO3F - Cornell Dubilier
Liberty, SC, United States
Standard Dipped

Standard Dipped

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number CDS10CD070DO3F
Product Name Mica
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C333U040AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C182U150EH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101102U075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers