The CDA15 series consists of mica capacitors designed for auto-insertion in tape and reel or ammo-pack feed systems, suitable for commercial and industrial applications requiring high stability, high Q, and close capacitance tolerances in tuned circuits, delay lines, and filters. The parts feature 0.200" lead spacing, operate from -55°C to +150°C, and have a minimum dV/dt pulse capability of 100,000 V/µs. The CDA15FD151J03F variant, corresponding to the given part number with likely trailing code variation, has a capacitance of 150 pF, a rated voltage of 500 Vdc, and dimensions of 0.440 in length, 0.360 in height, and 0.150 in thickness. Non-flammable units compliant with IEC 695-2-2 are available.
Type CDA15 is designed especially for auto-insertion and is the best value choice for tape and reel and ammo-pack feed systems. CDA15 is used in commercial and industrial applications requiring high stability, high Q and close capacitance tolerances. Type CDA15 is ideal for tuned circuits, delay lines and filter circuits.
| Richardson RFPD | |
|---|---|
| Product Category | Capacitors |
| Product Number | CDA15FD151JO3 |
| Product Name | Hi-Q Mica Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 1.50E-4 microF |
| Capacitance Tolerance | 5 (+/- %) |