The CD7FD161JO3 is a miniature dipped mica capacitor with a capacitance of 160 pF and a rated voltage of 500 Vdc. It has a compact case measuring 0.265 inches in length, 0.260 inches in height, and 0.110 inches in thickness, with a lead spacing of 0.172 inches. The capacitor operates over a temperature range of -55 °C to +125 °C and meets the EIA RS153B dimensional specification. It has a dV/dt pulse capability of at least 20,000 V/µs and is RoHS compliant. Non-flammability conforms to IEC 695-2-2. The part uses silver mica dielectric and has a capacitance tolerance of ±5% (J).
Mica Capacitors, Miniature Dipped 500V
160pF Mica Capacitor 500V Radial
Small cases for tight places is what you get with CDE miniature dipped silver mica capacitors. Like the standard dipped mica capacitor, the miniature dipped product offers the same stability and rugged performance in low and moderate-humidity applications.
CAP MICA 160PF 5% 500V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FD161JO3 | 2002-CD7FD161JO3 | CD7FD161JO3-ND | CD7FD161JO3 | CD7FD161JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Hi-Q Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 1.60E-4 microF | 1.60E-4 microF | 1.60E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |