The CD7FC221JO3 is a miniature dipped mica capacitor with a capacitance of 220 pF and a rated voltage of 300 Vdc. It has a case size of 0.265 inches (6.7 mm) in length, 0.260 inches (6.6 mm) in height, and 0.110 inches (2.8 mm) in thickness, with a terminal spacing of 0.172 inches (4.4 mm) and a terminal diameter of 0.016 inches (0.4 mm). The capacitor operates within a temperature range of -55°C to +125°C, meets the EIA RS153B dimensional specification, and is RoHS compliant. It has a minimum dV/dt pulse capability of 20,000 V/µs and is non-flammable to IEC 695-2-2 standards.
Mica Capacitors, Miniature Dipped 300V
220pF Mica Capacitor 300V Radial
Win Source Part Number: 1058675-CD7FC221JO3
Category: Capacitors>Mica and PTFE Capacitors
Series: CD7
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.260" (6.60mm)
Standard Package: 100
Capacitance: 220 pF
Tolerance: ±5%
Voltage - Rated: 300 V
Lead Spacing: 0.173" (4.40mm)
Dielectric Material: Mica
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.264" L x 0.110" W (6.70mm x 2.80mm)
Alternative Parts (Cross-Reference): CD5FY221JO3F; CD7FC201JO3; CD15FD221JO3F;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.29.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-3092,CD7FC221J03
RoHS Status: RoHS non-compliant
CAP MICA 220PF 5% 300V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FC221JO3 | 2002-CD7FC221JO3 | 338-3092-ND | 1058675-CD7FC221JO3 | CD7FC221JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica | |
| Capacitance Range | 2.20E-4 microF | 2.20E-4 microF | 2.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |