The CD7FC201JO3 is a miniature dipped mica capacitor with a capacitance of 200 pF and a rated voltage of 500 Vdc. It has a maximum length of 0.265 inches (6.7 mm), height of 0.260 inches (6.6 mm), thickness of 0.110 inches (2.8 mm), and lead spacing of 0.172 inches (4.4 mm). The capacitor operates from -55°C to +125°C and meets the EIA RS153B dimensional specification. It is RoHS compliant and has a dV/dt pulse capability of at least 20,000 V/µs. Non-flammable units comply with IEC 695-2-2.
200pF Mica Capacitor 300V Radial
Mica Capacitors, Miniature Dipped 300V
CAP MICA 200PF 5% 300V RADIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FC201JO3 | CD7FC201JO3-ND | 2002-CD7FC201JO3 | CD7FC201JO3 |
| Product Name | Mica | Mica and PTFE Capacitors | Mica Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 2.00E-4 microF | 2.00E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |