The CD7FA911JO3 is a miniature dipped mica capacitor with a capacitance of 910 pF and a rated voltage of 100 Vdc. It has a case size of 0.300 inches (7.6 mm) in length, 0.290 inches (7.4 mm) in height, and 0.135 inches (3.4 mm) in thickness. The part meets the EIA RS153B dimensional specification, operates over a temperature range of -55°C to +125°C, and is RoHS compliant. It features a 20,000 V/µs minimum dV/dt pulse capability and is non-flammable per IEC 695-2-2.
Mica Capacitors, Miniature Dipped 100V
910pF Mica Capacitor 100V Radial
CAP MICA 910PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA911JO3 | 2002-CD7FA911JO3 | CD7FA911JO3-ND | CD7FA911JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 9.10E-4 microF | 9.10E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |