The CD7FA621JO3 is a miniature dipped mica capacitor with a capacitance of 620 pF and a rated voltage of 100 Vdc. It has a case size of 0.275 inches (7.0 mm) in length, 0.260 inches (6.6 mm) in height, and 0.125 inches (3.2 mm) in thickness, with a lead spacing of 0.172 inches (4.4 mm) and a lead diameter of 0.016 inches (0.4 mm). The capacitor operates over a temperature range of -55 ºC to +125 ºC, meets the EIA RS153B dimensional specification, and is RoHS compliant. It features a non-flammable design compliant with IEC 695-2-2 and a minimum dV/dt pulse capability of 20,000 V/µs.
Mica Capacitors, Miniature Dipped 100V
620pF Mica Capacitor 100V Radial
CAP MICA 620PF 5% 100V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | CD7FA621JO3 | 2002-CD7FA621JO3 | CD7FA621JO3-ND | CD7FA621JO3 |
| Product Name | Mica | Mica Capacitors | Mica and PTFE Capacitors | Capacitors - Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Mica | Mica | Mica | Mica; Mica |
| Capacitance Range | 6.20E-4 microF | 6.20E-4 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |